HDMI Companion Chip with Step-up Converter, I2C Level Shifter, and High-speed ESD Clamps 28-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033537-TPD12S015YFFR
Packaging: Reel - TR
Applications: PDA's, Portable Audio/Video, Smartphones
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 28-DSBGA (2.79x1.59)
Supply Voltage - Operating: 1.1 V to 3.6 V, 2.3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
PDA's, Portable Audio/Video, Smartphones Interface 28-DSBGA (2.79x1.59)
IC INTFACE SPECIALIZED 28DSBGA
Interface - Specialized HDMI CompanionChip w/ Step-up Converter
IC INTFACE SPECIALIZED 28DSBGA
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TPD12S015YFFR | 033537-TPD12S015YFFR | TPD12S015YFFR | TPD12S015YFFR | TPD12S015YFFR | TPD12S015YFFR |
| Product Name | TPD12S015 HDMI Companion Chip with Step-up Converter, I2C Level Shifter, and High-speed ESD Clamps | Interface - Interface - Specialized - TPD12S015YFFR | Specialized | Interface - Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Technology | I2C | HDMI; HDMI | HDMI | |||
| Device Type | Level Translator | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS |