The TP3071N-G is a programmable PCM CODEC and filter device designed for digital switching applications in subscriber line and trunk cards. It features a complete CODEC and filter system, including transmit and receive PCM channel filters, a selectable µ-law or A-law companding encoder and decoder, and a receive power amplifier capable of driving 300W. The device supports a maximum serial PCM data rate of 4.096 MHz and offers programmable functions such as transmit and receive gain adjustments over a range of 25.4 dB in 0.1 dB steps, hybrid balance cancellation filtering, and time-slot assignment for up to 64 slots per frame. The TP3071N-G is compatible with TTL and CMOS digital interfaces and operates at a typical power consumption of 80 mW, with a standby power of 1.5 mW. It is designed for use in compliance with CCITT and LSSGR standards, making it suitable for various telecommunications applications. Extended temperature versions are available, supporting operation from -40°C to +85°C. The device includes multiple programmable latches for interfacing with solid-state SLICs, enhancing its versatility in different circuit configurations.
COMBO II Programmable PCM CODEC/Filter 20-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1271721-TP3071N-G
Packaging: Tube
Type: PCM, Filter
Mounting Style: Through Hole
Data Interface: PCM Audio Interface
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Supplier Device Package: 20-DIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: TP3071
Manufacturer Pack Quantity: 18
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 4.75V ~ 5.25V
Supply Voltage , Digital: 4.75V ~ 5.25V
IC CODEC FILTER PCM 20DIP Product overview: TP3071N-G from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3071N-G can be used for catalog matching and distributor lookup.
PCM, Filter Interface PCM Audio Interface 20-PDIP
PCM, Filter Interface PCM Audio Interface 20-PDIP
PCM, Filter Interface PCM Audio Interface 20-PDIP
PROGRAMMABLE CODEC, A/MU-LAW, 1-
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TP3071N-G | 1271721-TP3071N-G | 716-TP3071N-G | TP3071N-G-ND | TP3071N-G | TP3071N-G |
| Product Name | TP3071 COMBO II Programmable PCM CODEC/Filter | Interface - Interface - CODECs - TP3071N-G | Interface Transceiver IC | CODECS | CODECS | Integrated Circuits (ICs) - Interface - CODECs |
| Device Type | Codec | Sensor Interface | Transceiver | Codec | Codec | Sensor Interface; Codec |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | DIP | Tube | DIP; "20-DIP (0.300"", 7.62mm)" | DIP; 20-DIP (0.300\", 7.62mm) | ||
| Pins | 20 # |