Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3A225ERTER TS3A225ERTER

Description
Manufacturer: Texas Instruments Win Source Part Number: 035055-TS3A225ERTER Packaging: Reel - TR Features: Break-Before-Make, I2C Applications: Detection Switch Circuit: SPDT Number of Channels: 2 Family Name: TS3A225E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 mOhm Case / Package: 16-WQFN (3x3) Single Supply Voltage (V+): 2.7 V to 4.5 V Alternative Parts (Cross-Reference): ISL54213IRTZ; US8030NBGI8; US8030NDGI8; MAX4764AEUB+; Introduction Date: November 01, 2011 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035055-TS3A225ERTER Packaging: Reel - TR Features: Break-Before-Make, I2C Applications: Detection Switch Circuit: SPDT Number of Channels: 2 Family Name: TS3A225E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 mOhm Case / Package: 16-WQFN (3x3) Single Supply Voltage (V+): 2.7 V to 4.5 V Alternative Parts (Cross-Reference): ISL54213IRTZ; US8030NBGI8; US8030NDGI8; MAX4764AEUB+; Introduction Date: November 01, 2011 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3A225ERTER - 035055-TS3A225ERTER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3A225ERTER
035055-TS3A225ERTER
Interface - Interface - Analog Switches - Special Purpose - TS3A225ERTER 035055-TS3A225ERTER
Manufacturer: Texas Instruments Win Source Part Number: 035055-TS3A225ERTER Packaging: Reel - TR Features: Break-Before-Make, I2C Applications: Detection Switch Circuit: SPDT Number of Channels: 2 Family Name: TS3A225E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 mOhm Case / Package: 16-WQFN (3x3) Single Supply Voltage (V+): 2.7 V to 4.5 V Alternative Parts (Cross-Reference): ISL54213IRTZ; US8030NBGI8; US8030NDGI8; MAX4764AEUB+; Introduction Date: November 01, 2011 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035055-TS3A225ERTER
Packaging: Reel - TR
Features: Break-Before-Make, I2C
Applications: Detection
Switch Circuit: SPDT
Number of Channels: 2
Family Name: TS3A225E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 mOhm
Case / Package: 16-WQFN (3x3)
Single Supply Voltage (V+): 2.7 V to 4.5 V
Alternative Parts (Cross-Reference): ISL54213IRTZ; US8030NBGI8; US8030NDGI8; MAX4764AEUB+;
Introduction Date: November 01, 2011
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches - Special Purpose - TS3A225ERTER - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
TS3A225ERTER
Analog Switches - Special Purpose TS3A225ERTER
IC AUDIO SWITCH HDST 16WQFN

IC AUDIO SWITCH HDST 16WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3A225ERTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3A225ERTER
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3A225ERTER
IC AUDIO SWITCH HDST 16WQFN

IC AUDIO SWITCH HDST 16WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 035055-TS3A225ERTER TS3A225ERTER TS3A225ERTER
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3A225ERTER Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Octal buffer/line driver; 3-state - 74ABT244PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details