Texas Instruments TMDS461 4 to 1 HDMI Switch TMDS461PZT

Description
4 to 1 HDMI Switch 100-TQFP 0 to 70
Request a Quote Datasheet
Description
4 to 1 HDMI Switch 100-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMDS461 4 to 1 HDMI Switch - TMDS461PZT - Texas Instruments
Dallas, TX, United States
TMDS461 4 to 1 HDMI Switch
TMDS461PZT
TMDS461 4 to 1 HDMI Switch TMDS461PZT
4 to 1 HDMI Switch 100-TQFP 0 to 70

4 to 1 HDMI Switch 100-TQFP 0 to 70

Supplier's Site Datasheet
Interface - Interface - Specialized - TMDS461PZT - 1109986-TMDS461PZT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TMDS461PZT
1109986-TMDS461PZT
Interface - Interface - Specialized - TMDS461PZT 1109986-TMDS461PZT
Manufacturer: Texas Instruments Win Source Part Number: 1109986-TMDS461PZT Packaging: Tray Applications: Digital Video, Video Editing Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): TMDS461PZTR; TMDS351PAGRG4; TMDS351PAGG4; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109986-TMDS461PZT
Packaging: Tray
Applications: Digital Video, Video Editing
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): TMDS461PZTR; TMDS351PAGRG4; TMDS351PAGG4;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TMDS461PZT
Integrated Circuits (ICs) - Interface - Specialized TMDS461PZT
IC INTERFACE SPECIALIZED 100TQFP

IC INTERFACE SPECIALIZED 100TQFP

Supplier's Site
Specialized - TMDS461PZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TMDS461PZT
Specialized TMDS461PZT
Digital Video, Video Editing Interface 100-TQFP (14x14)

Digital Video, Video Editing Interface 100-TQFP (14x14)

Buy Now
IC INTERFACE SPECIALIZED 100TQFP - 815-TMDS461PZT - Utmel Electronic Limited
Hong Kong, China
IC INTERFACE SPECIALIZED 100TQFP
815-TMDS461PZT
IC INTERFACE SPECIALIZED 100TQFP 815-TMDS461PZT
IC INTERFACE SPECIALIZED 100TQFP

IC INTERFACE SPECIALIZED 100TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TMDS461PZT 1109986-TMDS461PZT TMDS461PZT TMDS461PZT 815-TMDS461PZT
Product Name TMDS461 4 to 1 HDMI Switch Interface - Interface - Specialized - TMDS461PZT Integrated Circuits (ICs) - Interface - Specialized Specialized IC INTERFACE SPECIALIZED 100TQFP
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other 3.6V; Other; 3V ~ 3.6V Other; 3V~3.6V
Package Type QFP; TQFP; 100-TQFP (14x14) QFP; TQFP QFP; TQFP; 100-TQFP QFP; 100-TQFP
Device Type Sensor Interface
Technology I2C; I²C I2C
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31M Quadruple Differential Line Driver - AM26C31MWB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ACT16240 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS - 5962-9201801MXA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver - AM26LV32INS - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers