Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO20
DUAL LINE TRANSCEIVER, PDSO20, GREEN, PLASTIC, SOIC-20 Product overview: TRSF3223ECDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRSF3223ECDWR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1380130-TRSF3223ECDW
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 57 pct.
Type: Transceiver
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Base Product Number: TRSF3
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 5.5V
Data Rate: 1Mbps
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500 mV
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TRSF3223ECDWR | 710-TRSF3223ECDWR | 1380130-TRSF3223ECDWR |
| Product Name | Dual SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | |
| Device Type | Transceiver | Transceiver | Receiver; Sensor Interface; Transceiver |
| Features | RoHS | RoHS | |
| Package Type | SOP; SOP20 | SOIC | SOIC |