Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1575YCJR

Description
Win Source Part Number: 976804-TMUX1575YCJR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 8Ohm Charge Injection: 5pC Current - Leakage (IS(off)) (Max): 100pA Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 1.08V ~ 3.6V Voltage - Supply, Dual (V±): 1.08V ~ 3.6V Switch Time (Ton, Toff) (Max): 130ns, 60ns Channel Capacitance (CS(off), CD(off)): 3.5pF Package / Case: 16-BGA, WLCSP Supplier Device Package: 16-WLCSP (1.34x1.34) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1575YCJRCT,2 96-TMUX1575YCJRTR,29 6-TMUX1575YCJRDKR Base Product Number: TMUX1575
Request a Quote
Description
Win Source Part Number: 976804-TMUX1575YCJR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 8Ohm Charge Injection: 5pC Current - Leakage (IS(off)) (Max): 100pA Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 1.08V ~ 3.6V Voltage - Supply, Dual (V±): 1.08V ~ 3.6V Switch Time (Ton, Toff) (Max): 130ns, 60ns Channel Capacitance (CS(off), CD(off)): 3.5pF Package / Case: 16-BGA, WLCSP Supplier Device Package: 16-WLCSP (1.34x1.34) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1575YCJRCT,2 96-TMUX1575YCJRTR,29 6-TMUX1575YCJRDKR Base Product Number: TMUX1575
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 976804-TMUX1575YCJR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
976804-TMUX1575YCJR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 976804-TMUX1575YCJR
Win Source Part Number: 976804-TMUX1575YCJR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 8Ohm Charge Injection: 5pC Current - Leakage (IS(off)) (Max): 100pA Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 1.08V ~ 3.6V Voltage - Supply, Dual (V±): 1.08V ~ 3.6V Switch Time (Ton, Toff) (Max): 130ns, 60ns Channel Capacitance (CS(off), CD(off)): 3.5pF Package / Case: 16-BGA, WLCSP Supplier Device Package: 16-WLCSP (1.34x1.34) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1575YCJRCT,2 96-TMUX1575YCJRTR,29 6-TMUX1575YCJRDKR Base Product Number: TMUX1575

Win Source Part Number: 976804-TMUX1575YCJR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 8Ohm
Charge Injection: 5pC
Current - Leakage (IS(off)) (Max): 100pA
Crosstalk: -90dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 100mOhm
Voltage - Supply, Single (V+): 1.08V ~ 3.6V
Voltage - Supply, Dual (V±): 1.08V ~ 3.6V
Switch Time (Ton, Toff) (Max): 130ns, 60ns
Channel Capacitance (CS(off), CD(off)): 3.5pF
Package / Case: 16-BGA, WLCSP
Supplier Device Package: 16-WLCSP (1.34x1.34)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX1575YCJRCT,296-TMUX1575YCJRTR,296-TMUX1575YCJRDKR
Base Product Number: TMUX1575

Buy Now
Analog Switches, Multiplexers, Demultiplexers - TMUX1575YCJR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX1575YCJR
Analog Switches, Multiplexers, Demultiplexers TMUX1575YCJR
LOW-CAPACITANCE, 2:1 (SPDT) 4-CH

LOW-CAPACITANCE, 2:1 (SPDT) 4-CH

Supplier's Site
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1575YCJR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1575YCJR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1575YCJR
IC SWITCH SPDT X 4 8OHM 16WLCSP

IC SWITCH SPDT X 4 8OHM 16WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 976804-TMUX1575YCJR TMUX1575YCJR TMUX1575YCJR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BPWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Interface module - 704-2063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2457-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers