Manufacturer: Texas Instruments
Win Source Part Number: 140379-TS3A225EYFFR
Packaging: Reel - TR
Features: Break-Before-Make, I2C
Applications: Detection
Switch Circuit: SPDT
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 70 mOhm
Case / Package: 16-DSBGA (1.56x1.56)
Single Supply Voltage (V+): 2.7 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC AUDIO SWITCH HDST 16DSBGA
IC AUDIO SWITCH HDST 16DSBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 140379-TS3A225EYFFR | TS3A225EYFFR | TS3A225EYFFR |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - TS3A225EYFFR | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |