Texas Instruments TPIC8101 Knock Sensor Interface TPIC8101DWRG4

Description
Knock Sensor Interface 20-SOIC
Request a Quote
Description
Knock Sensor Interface 20-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPIC8101 is a dual-channel signal processing IC for detecting premature detonation in combustion engines, featuring programmable gain, band-pass filter center frequency, and integrator time constants, with a serial SPI interface for microprocessor communication. It is packaged in a 20-pin SOIC (DW) with dimensions of 7.50 mm × 12.80 mm, and operates over an ambient temperature range of -40°C to 125°C. The device is AEC-Q100 qualified for automotive applications, with HBM ESD classification level 3A and CDM classification level C6.

Datasheet Summary
Powered by GS/AI

The TPIC8101 is a dual-channel signal processing IC for detecting premature detonation in combustion engines, featuring programmable gain, band-pass filter center frequency, and integrator time constants, with a serial SPI interface for microprocessor communication. It is packaged in a 20-pin SOIC (DW) with dimensions of 7.50 mm × 12.80 mm, and operates over an ambient temperature range of -40°C to 125°C. The device is AEC-Q100 qualified for automotive applications, with HBM ESD classification level 3A and CDM classification level C6.

Suppliers

Company
Product
Description
Supplier Links
TPIC8101 Knock Sensor Interface - TPIC8101DWRG4 - Texas Instruments
Dallas, TX, United States
TPIC8101 Knock Sensor Interface
TPIC8101DWRG4
TPIC8101 Knock Sensor Interface TPIC8101DWRG4
Knock Sensor Interface 20-SOIC

Knock Sensor Interface 20-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
752-TPIC8101DWRG4
SOIC Interface Transceiver IC 752-TPIC8101DWRG4
Vibration and Engine Knock Sensor Interface 20-SOIC Product overview: TPIC8101DWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TPIC8101DWRG4 can be used for catalog matching and distributor lookup.

Vibration and Engine Knock Sensor Interface 20-SOIC Product overview: TPIC8101DWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TPIC8101DWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Sensor and Detector Interfaces - TPIC8101DWRG4 - 797836-TPIC8101DWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - TPIC8101DWRG4
797836-TPIC8101DWRG4
Interface - Interface - Sensor and Detector Interfaces - TPIC8101DWRG4 797836-TPIC8101DWRG4
Manufacturer: Texas Instruments Win Source Part Number: 797836-TPIC8101DWRG4 Series: Automotive, AEC-Q100 Packaging: Reel package Type: Sensor Interface Operating Temperature Range: -40°C ~ 125°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Serial Input Type: Serial Interface: SPI Part Status: Obsolete(EOL) Family Name: TPIC8101 Categories: Integrated Circuits (ICs) Operating Supply Current: 20mA Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): TPIC8101DWG4; Introduction Date: August 10, 2005 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797836-TPIC8101DWRG4
Series: Automotive, AEC-Q100
Packaging: Reel package
Type: Sensor Interface
Operating Temperature Range: -40°C ~ 125°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Serial
Input Type: Serial
Interface: SPI
Part Status: Obsolete(EOL)
Family Name: TPIC8101
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20mA
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): TPIC8101DWG4;
Introduction Date: August 10, 2005
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensor and Detector Interfaces - 296-24864-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-24864-2-ND
Sensor and Detector Interfaces 296-24864-2-ND
IC KNOCK SENSOR INTERFACE 20SOIC

IC KNOCK SENSOR INTERFACE 20SOIC

Buy Now Datasheet
Sensor and Detector Interfaces - TPIC8101DWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
TPIC8101DWRG4
Sensor and Detector Interfaces TPIC8101DWRG4
IC KNOCK SENSOR INTERFACE 20SOIC

IC KNOCK SENSOR INTERFACE 20SOIC

Buy Now
Interface - Sensor and Detector Interfaces - TPIC8101DWRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
TPIC8101DWRG4
Interface - Sensor and Detector Interfaces TPIC8101DWRG4
IC KNOCK SENSOR INTERFACE 20SOIC

IC KNOCK SENSOR INTERFACE 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - TPIC8101DWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
TPIC8101DWRG4
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces TPIC8101DWRG4
IC KNOCK SENSOR INTERFACE 20SOIC

IC KNOCK SENSOR INTERFACE 20SOIC

Supplier's Site
Sensor and Detector Interfaces - TPIC8101DWRG4 - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
TPIC8101DWRG4
Sensor and Detector Interfaces TPIC8101DWRG4
IC KNOCK SENSOR INTERFACE 20SOIC

IC KNOCK SENSOR INTERFACE 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TPIC8101DWRG4 752-TPIC8101DWRG4 797836-TPIC8101DWRG4 296-24864-2-ND TPIC8101DWRG4 TPIC8101DWRG4 TPIC8101DWRG4 TPIC8101DWRG4
Product Name TPIC8101 Knock Sensor Interface SOIC Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - TPIC8101DWRG4 Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Sensor Interface Transceiver Sensor Interface Sensor Interface Storage Interface Sensor Interface Sensor Interface Sensor Interface; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS760 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-87767012A - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BM96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details