Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX6121DGSR

Description
Win Source Part Number: 1193217-TMUX6121DGSR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 165Ohm -3db Bandwidth: 630MHz Charge Injection: 0.51pC Current - Leakage (IS(off)) (Max): 20pA Crosstalk: -110dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2.4Ohm Voltage - Supply, Dual (V±): ±5V ~ 16.5V Switch Time (Ton, Toff) (Max): 86ns, 76ns Channel Capacitance (CS(off), CD(off)): 1.9pF, 2.2pF Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53447-2,296-5344 7-6,296-53447-1 Base Product Number: TMUX6121
Request a Quote Datasheet
Description
Win Source Part Number: 1193217-TMUX6121DGSR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 165Ohm -3db Bandwidth: 630MHz Charge Injection: 0.51pC Current - Leakage (IS(off)) (Max): 20pA Crosstalk: -110dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2.4Ohm Voltage - Supply, Dual (V±): ±5V ~ 16.5V Switch Time (Ton, Toff) (Max): 86ns, 76ns Channel Capacitance (CS(off), CD(off)): 1.9pF, 2.2pF Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53447-2,296-5344 7-6,296-53447-1 Base Product Number: TMUX6121
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1193217-TMUX6121DGSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1193217-TMUX6121DGSR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1193217-TMUX6121DGSR
Win Source Part Number: 1193217-TMUX6121DGSR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 165Ohm -3db Bandwidth: 630MHz Charge Injection: 0.51pC Current - Leakage (IS(off)) (Max): 20pA Crosstalk: -110dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2.4Ohm Voltage - Supply, Dual (V±): ±5V ~ 16.5V Switch Time (Ton, Toff) (Max): 86ns, 76ns Channel Capacitance (CS(off), CD(off)): 1.9pF, 2.2pF Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53447-2,296-5344 7-6,296-53447-1 Base Product Number: TMUX6121

Win Source Part Number: 1193217-TMUX6121DGSR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SPST
On-State Resistance (Max): 165Ohm
-3db Bandwidth: 630MHz
Charge Injection: 0.51pC
Current - Leakage (IS(off)) (Max): 20pA
Crosstalk: -110dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2.4Ohm
Voltage - Supply, Dual (V±): ±5V ~ 16.5V
Switch Time (Ton, Toff) (Max): 86ns, 76ns
Channel Capacitance (CS(off), CD(off)): 1.9pF, 2.2pF
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53447-2,296-53447-6,296-53447-1
Base Product Number: TMUX6121

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX6121DGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX6121DGSR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX6121DGSR
IC SWITCH SPSTX2 165OHM 10VSSOP

IC SWITCH SPSTX2 165OHM 10VSSOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - TMUX6121DGSR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX6121DGSR
Analog Switches, Multiplexers, Demultiplexers TMUX6121DGSR
IC SWITCH SPST DUAL 10VSSOP

IC SWITCH SPST DUAL 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1193217-TMUX6121DGSR TMUX6121DGSR TMUX6121DGSR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1901174P - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver; Receiver
Features RoHS
View Details
Serial interface - Serial Interface RS-485 - 750-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details