IC CODEC FILTER CMOS 20PLCC Product overview: TP3067V/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3067V/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 125280-TP3067V/NOPB
Packaging: Tube/Rail
Type: PCM, Filter
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 8 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Temperature Range - Operating: -25°C to 125°C
Case / Package: 20-PLCC (9x9)
Analog Supply Voltage: ±5V
Digital Supply Voltage: ±5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
PCM, Filter Interface 8 b Serial 20-PLCC (9x9)
PCM, Filter Interface 8 b Serial 20-PLCC (9x9)
IC CODEC FILTER CMOS 20PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-TP3067V/NOPB | 125280-TP3067V/NOPB | TP3067V/NOPB-ND | TP3067V/NOPB | TP3067V/NOPB |
| Product Name | Interface Transceiver IC | Interface - Interface - CODECs - TP3067V/NOPB | CODECS | CODECS | Interface - CODECs |
| Device Type | Transceiver | Sensor Interface | Codec | Codec | Sensor Interface; Codec |
| Features | RoHS | RoHS | |||
| Operating Temperature | 0 C (32 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |
| Package Type | LCC | PLCC; 20-PLCC (9x9) | 20-LCC (J-Lead) | 20-LCC (J-Lead) |