Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1102DBVR

Description
Win Source Part Number: 993194-TMUX1102DBVR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 4Ohm -3db Bandwidth: 300MHz Charge Injection: -1.5pC Current - Leakage (IS(off)) (Max): 80pA Channel-to-Channel Matching (ΔRon): 850mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Voltage - Supply, Dual (V±): 1.08V ~ 5.5V Channel Capacitance (CS(off), CD(off)): 6pF, 10pF Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1102DBVRDKR, 296-TMUX1102DBVRCT,2 96-TMUX1102DBVRTR Base Product Number: TMUX1102
Request a Quote Datasheet
Description
Win Source Part Number: 993194-TMUX1102DBVR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 4Ohm -3db Bandwidth: 300MHz Charge Injection: -1.5pC Current - Leakage (IS(off)) (Max): 80pA Channel-to-Channel Matching (ΔRon): 850mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Voltage - Supply, Dual (V±): 1.08V ~ 5.5V Channel Capacitance (CS(off), CD(off)): 6pF, 10pF Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1102DBVRDKR, 296-TMUX1102DBVRCT,2 96-TMUX1102DBVRTR Base Product Number: TMUX1102
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 993194-TMUX1102DBVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
993194-TMUX1102DBVR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 993194-TMUX1102DBVR
Win Source Part Number: 993194-TMUX1102DBVR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST On-State Resistance (Max): 4Ohm -3db Bandwidth: 300MHz Charge Injection: -1.5pC Current - Leakage (IS(off)) (Max): 80pA Channel-to-Channel Matching (ΔRon): 850mOhm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Voltage - Supply, Dual (V±): 1.08V ~ 5.5V Channel Capacitance (CS(off), CD(off)): 6pF, 10pF Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX1102DBVRDKR, 296-TMUX1102DBVRCT,2 96-TMUX1102DBVRTR Base Product Number: TMUX1102

Win Source Part Number: 993194-TMUX1102DBVR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPST
On-State Resistance (Max): 4Ohm
-3db Bandwidth: 300MHz
Charge Injection: -1.5pC
Current - Leakage (IS(off)) (Max): 80pA
Channel-to-Channel Matching (ΔRon): 850mOhm
Voltage - Supply, Single (V+): 1.08V ~ 5.5V
Voltage - Supply, Dual (V±): 1.08V ~ 5.5V
Channel Capacitance (CS(off), CD(off)): 6pF, 10pF
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX1102DBVRDKR,296-TMUX1102DBVRCT,296-TMUX1102DBVRTR
Base Product Number: TMUX1102

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TMUX1102DBVR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX1102DBVR
Analog Switches, Multiplexers, Demultiplexers TMUX1102DBVR
PRECISION ANALOG MULTIPLEXER

PRECISION ANALOG MULTIPLEXER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1102DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1102DBVR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1102DBVR
IC SWITCH SPST X 1 4OHM SOT23-5

IC SWITCH SPST X 1 4OHM SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 993194-TMUX1102DBVR TMUX1102DBVR TMUX1102DBVR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4657SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 24-TFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-406 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Sensor and Detector Interfaces - AD22057RZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details