PCM, Filter Interface 8 b Serial 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1110971-TP13057BN
Packaging: Tube/Rail
Type: PCM, Filter
Mounting: Through Hole
Data Interface: Serial
Resolution (Bits): 8 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Analog Supply Voltage: 4.75 V to 5.25 V
Digital Supply Voltage: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
A-LAW, PCM CODEC, PDIP16 Product overview: TP13057BN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP13057BN can be used for catalog matching and distributor lookup.
PCM, Filter Interface 8 b Serial 16-PDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-10778-5-ND | 1110971-TP13057BN | 716-TP13057BN | TP13057BN |
| Product Name | CODECS | Interface - Interface - CODECs - TP13057BN | Interface Transceiver IC | CODECS |
| Technology | Serial | |||
| Device Type | Codec | Sensor Interface | Transceiver | Codec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |