Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX7412FRRPR

Description
Win Source Part Number: 1000709-TMUX7412FRRP R Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NC On-State Resistance (Max): 11Ohm -3db Bandwidth: 550MHz Charge Injection: 330pC Current - Leakage (IS(off)) (Max): 700pA Crosstalk: -100dB @ 1MHz Channel-to-Channel Matching (ΔRon): 60mOhm Voltage - Supply, Single (V+): 8V ~ 44V, ±5V ~ 22V Voltage - Supply, Dual (V±): 8V ~ 44V, ±5V ~ 22V Switch Time (Ton, Toff) (Max): 740ns, 100ns Channel Capacitance (CS(off), CD(off)): 10pF, 12pF Package / Case: 16-WQFN Exposed Pad Supplier Device Package: 16-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX7412FRRPRTR
Request a Quote Datasheet
Description
Win Source Part Number: 1000709-TMUX7412FRRP R Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NC On-State Resistance (Max): 11Ohm -3db Bandwidth: 550MHz Charge Injection: 330pC Current - Leakage (IS(off)) (Max): 700pA Crosstalk: -100dB @ 1MHz Channel-to-Channel Matching (ΔRon): 60mOhm Voltage - Supply, Single (V+): 8V ~ 44V, ±5V ~ 22V Voltage - Supply, Dual (V±): 8V ~ 44V, ±5V ~ 22V Switch Time (Ton, Toff) (Max): 740ns, 100ns Channel Capacitance (CS(off), CD(off)): 10pF, 12pF Package / Case: 16-WQFN Exposed Pad Supplier Device Package: 16-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX7412FRRPRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1000709-TMUX7412FRRPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1000709-TMUX7412FRRPR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1000709-TMUX7412FRRPR
Win Source Part Number: 1000709-TMUX7412FRRP R Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NC On-State Resistance (Max): 11Ohm -3db Bandwidth: 550MHz Charge Injection: 330pC Current - Leakage (IS(off)) (Max): 700pA Crosstalk: -100dB @ 1MHz Channel-to-Channel Matching (ΔRon): 60mOhm Voltage - Supply, Single (V+): 8V ~ 44V, ±5V ~ 22V Voltage - Supply, Dual (V±): 8V ~ 44V, ±5V ~ 22V Switch Time (Ton, Toff) (Max): 740ns, 100ns Channel Capacitance (CS(off), CD(off)): 10pF, 12pF Package / Case: 16-WQFN Exposed Pad Supplier Device Package: 16-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX7412FRRPRTR

Win Source Part Number: 1000709-TMUX7412FRRPR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPST - NC
On-State Resistance (Max): 11Ohm
-3db Bandwidth: 550MHz
Charge Injection: 330pC
Current - Leakage (IS(off)) (Max): 700pA
Crosstalk: -100dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 60mOhm
Voltage - Supply, Single (V+): 8V ~ 44V, ±5V ~ 22V
Voltage - Supply, Dual (V±): 8V ~ 44V, ±5V ~ 22V
Switch Time (Ton, Toff) (Max): 740ns, 100ns
Channel Capacitance (CS(off), CD(off)): 10pF, 12pF
Package / Case: 16-WQFN Exposed Pad
Supplier Device Package: 16-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX7412FRRPRTR

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX7412FRRPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX7412FRRPR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX7412FRRPR
IC SWITCH SPST-NCX4 11OHM 16WQFN

IC SWITCH SPST-NCX4 11OHM 16WQFN

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - TMUX7412FRRPR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX7412FRRPR
Analog Switches, Multiplexers, Demultiplexers TMUX7412FRRPR
IC MULTIPLEXER

IC MULTIPLEXER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1000709-TMUX7412FRRPR TMUX7412FRRPR TMUX7412FRRPR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
RF Front End (LNA + PA) - 2312-QM42500TR13CT-ND - DigiKey
Specs
Device Type Front End
Package Type FLGA; 18-WFLGA Exposed Pad
Pins 18 #
View Details
Distance and angle measurement - Digital Impulse Interface - 753-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3019-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers