Manufacturer: Texas Instruments
Win Source Part Number: 055494-TPS2370DR
Packaging: Reel - TR
Applications: Power Interface Switch for Power Over Ethernet (PoE) Devices
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 8SOIC
IC INTERFACE SPECIALIZED 8SOIC
IC INTERFACE SPECIALIZED 8SOIC
Power Interface Switch for Power Over Ethernet (PoE) Devices Interface 8-SOIC
| Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 055494-TPS2370DR | TPS2370DR | 815-TPS2370DR | TPS2370DR | TPS2370DR |
| Product Name | Interface - Interface - Specialized - TPS2370DR | Interface - Specialized | IC INTERFACE SPECIALIZED 8SOIC | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Package Type | SOIC; 8-SOIC | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Technology | IEEE 802.3af | IEEE 802.3af | |||
| Features | RoHS | RoHS |