Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A44513DR TS12A44513DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274155-TS12A44513DR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SPST - NO/NC -3db Bandwidth: 530MHz Charge Injection: -10.5pC Channel-to-Channel Matching (ΔRon): 2.5 Ohm (Maximum) Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Family Name: TS12A44513 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC On-State Resistance (Maximum): 10 Ohm Switch Time (Ton, Toff) (Maximum): 75ns, 45ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): MAX4640EUD+T; MAX4593CUE+T; MAX4593CSE-T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274155-TS12A44513DR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SPST - NO/NC -3db Bandwidth: 530MHz Charge Injection: -10.5pC Channel-to-Channel Matching (ΔRon): 2.5 Ohm (Maximum) Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Family Name: TS12A44513 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC On-State Resistance (Maximum): 10 Ohm Switch Time (Ton, Toff) (Maximum): 75ns, 45ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): MAX4640EUD+T; MAX4593CUE+T; MAX4593CSE-T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A44513DR - 1274155-TS12A44513DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A44513DR
1274155-TS12A44513DR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A44513DR 1274155-TS12A44513DR
Manufacturer: Texas Instruments Win Source Part Number: 1274155-TS12A44513DR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SPST - NO/NC -3db Bandwidth: 530MHz Charge Injection: -10.5pC Channel-to-Channel Matching (ΔRon): 2.5 Ohm (Maximum) Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Family Name: TS12A44513 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC On-State Resistance (Maximum): 10 Ohm Switch Time (Ton, Toff) (Maximum): 75ns, 45ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): MAX4640EUD+T; MAX4593CUE+T; MAX4593CSE-T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1274155-TS12A44513DR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Operating Supply Voltage: 2.7 V ~ 12 V
Switch Circuit: SPST - NO/NC
-3db Bandwidth: 530MHz
Charge Injection: -10.5pC
Channel-to-Channel Matching (ΔRon): 2.5 Ohm (Maximum)
Channel Capacitance (CS(off), CD(off)): 8pF, 8pF
Family Name: TS12A44513
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
On-State Resistance (Maximum): 10 Ohm
Switch Time (Ton, Toff) (Maximum): 75ns, 45ns
Current - Leakage (IS(off)) (Maximum): 1nA
Alternative Parts (Cross-Reference): MAX4640EUD+T; MAX4593CUE+T; MAX4593CSE-T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A44513DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TS12A44513DR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TS12A44513DR
IC SW SPST-NO/NCX4 10OHM 14SOIC

IC SW SPST-NO/NCX4 10OHM 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1274155-TS12A44513DR TS12A44513DR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A44513DR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2.7 V ~ 12 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2404-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface - Specialized - 34R3430R-4CV - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details