Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1104DGSR

Description
Win Source Part Number: 1030151-TMUX1104DGSR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) On-State Resistance (Max): 4Ohm -3db Bandwidth: 155MHz Charge Injection: 1.5pC Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -65dB ~ -45dB @ 1MHz ~ 10MHz Channel-to-Channel Matching (ΔRon): 130mOhm Switch Time (Ton, Toff) (Max): 12ns, 5ns (Typ) Channel Capacitance (CS(off), CD(off)): 6pF, 28pF Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53437-6,296-5343 7-2,296-53437-1 Base Product Number: TMUX1104
Request a Quote Datasheet
Description
Win Source Part Number: 1030151-TMUX1104DGSR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) On-State Resistance (Max): 4Ohm -3db Bandwidth: 155MHz Charge Injection: 1.5pC Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -65dB ~ -45dB @ 1MHz ~ 10MHz Channel-to-Channel Matching (ΔRon): 130mOhm Switch Time (Ton, Toff) (Max): 12ns, 5ns (Typ) Channel Capacitance (CS(off), CD(off)): 6pF, 28pF Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53437-6,296-5343 7-2,296-53437-1 Base Product Number: TMUX1104
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1030151-TMUX1104DGSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1030151-TMUX1104DGSR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1030151-TMUX1104DGSR
Win Source Part Number: 1030151-TMUX1104DGSR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) On-State Resistance (Max): 4Ohm -3db Bandwidth: 155MHz Charge Injection: 1.5pC Current - Leakage (IS(off)) (Max): 80pA Crosstalk: -65dB ~ -45dB @ 1MHz ~ 10MHz Channel-to-Channel Matching (ΔRon): 130mOhm Switch Time (Ton, Toff) (Max): 12ns, 5ns (Typ) Channel Capacitance (CS(off), CD(off)): 6pF, 28pF Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53437-6,296-5343 7-2,296-53437-1 Base Product Number: TMUX1104

Win Source Part Number: 1030151-TMUX1104DGSR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
On-State Resistance (Max): 4Ohm
-3db Bandwidth: 155MHz
Charge Injection: 1.5pC
Current - Leakage (IS(off)) (Max): 80pA
Crosstalk: -65dB ~ -45dB @ 1MHz ~ 10MHz
Channel-to-Channel Matching (ΔRon): 130mOhm
Switch Time (Ton, Toff) (Max): 12ns, 5ns (Typ)
Channel Capacitance (CS(off), CD(off)): 6pF, 28pF
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53437-6,296-53437-2,296-53437-1
Base Product Number: TMUX1104

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1104DGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1104DGSR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1104DGSR
IC MUX 4:1 4OHM 10VSSOP

IC MUX 4:1 4OHM 10VSSOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - TMUX1104DGSR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TMUX1104DGSR
Analog Switches, Multiplexers, Demultiplexers TMUX1104DGSR
IC SWITCH SINGLE 10VSSOP

IC SWITCH SINGLE 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1030151-TMUX1104DGSR TMUX1104DGSR TMUX1104DGSR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 702-PEB2025NV1.5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
Interface adapters - 857-980 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Interface - Direct Digital Synthesis (DDS) - AD9835BRU - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details