Texas Instruments High-Performance Analog Interface - Interface - Specialized - TPD12S015YFFRB TPD12S015YFFRB

Description
Manufacturer: Texas Instruments Win Source Part Number: 900622-TPD12S015YFFR B Features: PDA's, Portable Audio/Video, Smartphones Interface 28-DSBGA Package: Reel - TR Package: 28-UFBGA, DSBGA Mounting: Surface Mount Part Status: Obsolete Family Name: TPD12 Categories: Integrated Circuits (ICs) Case / Package: 28-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-27865-1, 296-27865-2, -296-27865-1-ND, 296-27865-6, -TPD12S015YFFRB-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900622-TPD12S015YFFR B Features: PDA's, Portable Audio/Video, Smartphones Interface 28-DSBGA Package: Reel - TR Package: 28-UFBGA, DSBGA Mounting: Surface Mount Part Status: Obsolete Family Name: TPD12 Categories: Integrated Circuits (ICs) Case / Package: 28-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-27865-1, 296-27865-2, -296-27865-1-ND, 296-27865-6, -TPD12S015YFFRB-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TPD12S015YFFRB - 900622-TPD12S015YFFRB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TPD12S015YFFRB
900622-TPD12S015YFFRB
Interface - Interface - Specialized - TPD12S015YFFRB 900622-TPD12S015YFFRB
Manufacturer: Texas Instruments Win Source Part Number: 900622-TPD12S015YFFR B Features: PDA's, Portable Audio/Video, Smartphones Interface 28-DSBGA Package: Reel - TR Package: 28-UFBGA, DSBGA Mounting: Surface Mount Part Status: Obsolete Family Name: TPD12 Categories: Integrated Circuits (ICs) Case / Package: 28-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-27865-1, 296-27865-2, -296-27865-1-ND, 296-27865-6, -TPD12S015YFFRB-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 900622-TPD12S015YFFRB
Features: PDA's, Portable Audio/Video, Smartphones Interface 28-DSBGA
Package: Reel - TR
Package: 28-UFBGA, DSBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TPD12
Categories: Integrated Circuits (ICs)
Case / Package: 28-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-27865-1, 296-27865-2, -296-27865-1-ND, 296-27865-6, -TPD12S015YFFRB-NDR

Buy Now Datasheet
Specialized - TPD12S015YFFRB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TPD12S015YFFRB
Specialized TPD12S015YFFRB
PDA's, Portable Audio/Video, Smartphones Interface 28-DSBGA

PDA's, Portable Audio/Video, Smartphones Interface 28-DSBGA

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TPD12S015YFFRB
Integrated Circuits (ICs) - Interface - Specialized TPD12S015YFFRB
IC INTFACE SPECIALIZED 28DSBGA

IC INTFACE SPECIALIZED 28DSBGA

Supplier's Site
Interface - Specialized - TPD12S015YFFRB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TPD12S015YFFRB
Interface - Specialized TPD12S015YFFRB
IC INTFACE SPECIALIZED 28DSBGA

IC INTFACE SPECIALIZED 28DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 900622-TPD12S015YFFRB TPD12S015YFFRB TPD12S015YFFRB TPD12S015YFFRB
Product Name Interface - Interface - Specialized - TPD12S015YFFRB Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Line Interface ICs - 1907229P - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - XS3A1T5157GSH - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
View Details
RF Front End (LNA + PA) - 2312-QPF5012-ND - DigiKey
Specs
Device Type Front End
View Details