Texas Instruments TMDS341 3-to1 DVI/HDMI Switch TMDS341PFCR

Description
3-to1 DVI/HDMI Switch 80-TQFP 0 to 70
Request a Quote Datasheet
Description
3-to1 DVI/HDMI Switch 80-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMDS341 3-to1 DVI/HDMI Switch - TMDS341PFCR - Texas Instruments
Dallas, TX, United States
TMDS341 3-to1 DVI/HDMI Switch
TMDS341PFCR
TMDS341 3-to1 DVI/HDMI Switch TMDS341PFCR
3-to1 DVI/HDMI Switch 80-TQFP 0 to 70

3-to1 DVI/HDMI Switch 80-TQFP 0 to 70

Supplier's Site Datasheet
Interface - Interface - Specialized - TMDS341PFCR - 213133-TMDS341PFCR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TMDS341PFCR
213133-TMDS341PFCR
Interface - Interface - Specialized - TMDS341PFCR 213133-TMDS341PFCR
Manufacturer: Texas Instruments Win Source Part Number: 213133-TMDS341PFCR Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 80-TQFP (12x12) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 213133-TMDS341PFCR
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 80-TQFP (12x12)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TMDS341PFCR
Integrated Circuits (ICs) - Interface - Specialized TMDS341PFCR
IC INTERFACE SPECIALIZED 80TQFP

IC INTERFACE SPECIALIZED 80TQFP

Supplier's Site
Interface - Specialized - TMDS341PFCR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TMDS341PFCR
Interface - Specialized TMDS341PFCR
IC INTERFACE SPECIALIZED 80TQFP

IC INTERFACE SPECIALIZED 80TQFP

Supplier's Site Datasheet
Specialized - TMDS341PFCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TMDS341PFCR
Specialized TMDS341PFCR
3:1 Switchable DVI/HDMI Receiver Interface 80-TQFP (12x12)

3:1 Switchable DVI/HDMI Receiver Interface 80-TQFP (12x12)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TMDS341PFCR 213133-TMDS341PFCR TMDS341PFCR TMDS341PFCR TMDS341PFCR
Product Name TMDS341 3-to1 DVI/HDMI Switch Interface - Interface - Specialized - TMDS341PFCR Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066E - 1160284-CD74HC4066E - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 10 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP
View Details
3 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BMT - 771348-CD4052BMT - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 20 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWR - 001515-CD74HC4052PWR - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOP; SSOP; TSSOP; 16-TSSOP
View Details
3 suppliers