Texas Instruments High-Performance Analog Interface - Interface - CODECs - TP3067ADW TP3067ADW

Description
Manufacturer: Texas Instruments Win Source Part Number: 144093-TP3067ADW Packaging: Tube/Rail Type: PCM, Filter Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 8 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 144093-TP3067ADW Packaging: Tube/Rail Type: PCM, Filter Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 8 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - TP3067ADW - 144093-TP3067ADW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TP3067ADW
144093-TP3067ADW
Interface - Interface - CODECs - TP3067ADW 144093-TP3067ADW
Manufacturer: Texas Instruments Win Source Part Number: 144093-TP3067ADW Packaging: Tube/Rail Type: PCM, Filter Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 8 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144093-TP3067ADW
Packaging: Tube/Rail
Type: PCM, Filter
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 8 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Analog Supply Voltage: 4.75 V to 5.25 V
Digital Supply Voltage: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
716-TP3067ADW
Interface Transceiver IC 716-TP3067ADW
Serial Interface PCM Codec Product overview: TP3067ADW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3067ADW can be used for catalog matching and distributor lookup.

Serial Interface PCM Codec Product overview: TP3067ADW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TP3067ADW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - 296-10793-5-ND - DigiKey
Thief River Falls, MN, United States
PCM, Filter Interface 8 b Serial 20-SOIC

PCM, Filter Interface 8 b Serial 20-SOIC

Buy Now Datasheet
CODECS - TP3067ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PCM, Filter Interface 8 b Serial 20-SOIC

PCM, Filter Interface 8 b Serial 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 144093-TP3067ADW 716-TP3067ADW 296-10793-5-ND TP3067ADW
Product Name Interface - Interface - CODECs - TP3067ADW Interface Transceiver IC CODECS CODECS
Device Type Sensor Interface Transceiver Codec Codec
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; 20-SOIC SOIC SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Interface module - 289-617 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 872-DWM1000 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Reel
View Details
Interface Transceiver IC - 753-BCM5325MA2IQM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details