Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3L110D TS3L110D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274324-TS3L110D Packaging: Tube Features: 10/100 Base-T Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 8Ohm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: TS3L110 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274324-TS3L110D Packaging: Tube Features: 10/100 Base-T Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 8Ohm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: TS3L110 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3L110D - 1274324-TS3L110D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3L110D
1274324-TS3L110D
Interface - Interface - Analog Switches - Special Purpose - TS3L110D 1274324-TS3L110D
Manufacturer: Texas Instruments Win Source Part Number: 1274324-TS3L110D Packaging: Tube Features: 10/100 Base-T Applications: Networking Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 8Ohm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: TS3L110 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1274324-TS3L110D
Packaging: Tube
Features: 10/100 Base-T
Applications: Networking
Switch Circuit: SPDT
-3db Bandwidth: 500MHz
Number of Channels: 4
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 8Ohm
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: TS3L110
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 3V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3L110D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3L110D
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3L110D
IC ETHERNET SWITCH QUAD 16SOIC

IC ETHERNET SWITCH QUAD 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1274324-TS3L110D TS3L110D
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3L110D Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1464714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-8961501PA - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4052DB,118 - 1009070-74LV4052DB,118 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; SSOP; 16-SSOP
View Details
2 suppliers
Interface Transceiver IC - 702-SI3019-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers