Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A27518ERTWR TS3A27518ERTWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 081808-TS3A27518ERTW R Packaging: Reel - TR Number of Circuits: 6 Switch Circuit: SPDT -3db Bandwidth: 240MHz Charge Injection: 0.81pC Crosstalk: -62dB @ 10MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.2 Ohm Case / Package: 24-WQFN (4x4) Single Supply Voltage (V+): 1.65 V to 3.6 V Max Switch Time (Ton,Toff): 59ns, 60.6ns Channel Capacitance(CS off, CD off): 13pF, 8.5pF Max Leakage Current (IS off): 1μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081808-TS3A27518ERTW R Packaging: Reel - TR Number of Circuits: 6 Switch Circuit: SPDT -3db Bandwidth: 240MHz Charge Injection: 0.81pC Crosstalk: -62dB @ 10MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.2 Ohm Case / Package: 24-WQFN (4x4) Single Supply Voltage (V+): 1.65 V to 3.6 V Max Switch Time (Ton,Toff): 59ns, 60.6ns Channel Capacitance(CS off, CD off): 13pF, 8.5pF Max Leakage Current (IS off): 1μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A27518ERTWR - 081808-TS3A27518ERTWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A27518ERTWR
081808-TS3A27518ERTWR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A27518ERTWR 081808-TS3A27518ERTWR
Manufacturer: Texas Instruments Win Source Part Number: 081808-TS3A27518ERTW R Packaging: Reel - TR Number of Circuits: 6 Switch Circuit: SPDT -3db Bandwidth: 240MHz Charge Injection: 0.81pC Crosstalk: -62dB @ 10MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.2 Ohm Case / Package: 24-WQFN (4x4) Single Supply Voltage (V+): 1.65 V to 3.6 V Max Switch Time (Ton,Toff): 59ns, 60.6ns Channel Capacitance(CS off, CD off): 13pF, 8.5pF Max Leakage Current (IS off): 1μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081808-TS3A27518ERTWR
Packaging: Reel - TR
Number of Circuits: 6
Switch Circuit: SPDT
-3db Bandwidth: 240MHz
Charge Injection: 0.81pC
Crosstalk: -62dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 300 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6.2 Ohm
Case / Package: 24-WQFN (4x4)
Single Supply Voltage (V+): 1.65 V to 3.6 V
Max Switch Time (Ton,Toff): 59ns, 60.6ns
Channel Capacitance(CS off, CD off): 13pF, 8.5pF
Max Leakage Current (IS off): 1μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A27518ERTWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TS3A27518ERTWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TS3A27518ERTWR
IC SWITCH SPDT X 6 6.2OHM 24WQFN

IC SWITCH SPDT X 6 6.2OHM 24WQFN

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - TS3A27518ERTWR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TS3A27518ERTWR
Analog Switches, Multiplexers, Demultiplexers TS3A27518ERTWR
IC MUX/DEMUX 6X1 24WQFN

IC MUX/DEMUX 6X1 24WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 081808-TS3A27518ERTWR TS3A27518ERTWR TS3A27518ERTWR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A27518ERTWR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 704-74ABT244PW - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
View Details
Interface module - 289-509 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details