Texas Instruments Interface - RS - 232 / RS - 422 / RS - 485 Interface - TRS3232EIDRG4 TRS3232EIDRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101214-TRS3232EIDRG 4 Packaging: Tape & Reel Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 250 kbps Number of Drivers: 2 Number of Pins: 16 Number of Receivers: 2 Number of Transmitters: 2 Number of Transceivers: 1 Categories: RS-232 / RS-422 / RS-485 Interface Case / Package: D Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Logic Function: Receiver Nominal Supply Current: 1 mA
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101214-TRS3232EIDRG 4 Packaging: Tape & Reel Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 250 kbps Number of Drivers: 2 Number of Pins: 16 Number of Receivers: 2 Number of Transmitters: 2 Number of Transceivers: 1 Categories: RS-232 / RS-422 / RS-485 Interface Case / Package: D Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Logic Function: Receiver Nominal Supply Current: 1 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - RS - 232 / RS - 422 / RS - 485 Interface - TRS3232EIDRG4 - 1101214-TRS3232EIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - RS - 232 / RS - 422 / RS - 485 Interface - TRS3232EIDRG4
1101214-TRS3232EIDRG4
Interface - RS - 232 / RS - 422 / RS - 485 Interface - TRS3232EIDRG4 1101214-TRS3232EIDRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101214-TRS3232EIDRG 4 Packaging: Tape & Reel Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 250 kbps Number of Drivers: 2 Number of Pins: 16 Number of Receivers: 2 Number of Transmitters: 2 Number of Transceivers: 1 Categories: RS-232 / RS-422 / RS-485 Interface Case / Package: D Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Logic Function: Receiver Nominal Supply Current: 1 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101214-TRS3232EIDRG4
Packaging: Tape & Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Data Rate: 250 kbps
Number of Drivers: 2
Number of Pins: 16
Number of Receivers: 2
Number of Transmitters: 2
Number of Transceivers: 1
Categories: RS-232 / RS-422 / RS-485 Interface
Case / Package: D
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Logic Function: Receiver
Nominal Supply Current: 1 mA

Buy Now
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-TRS3232EIDRG4
Dual SOIC Interface Transceiver IC 710-TRS3232EIDRG4
DUAL LINE TRANSCEIVER, PDSO16, GREEN, PLASTIC, MS-012AC, SOIC-16 Product overview: TRS3232EIDRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3232EIDRG4 can be used for catalog matching and distributor lookup.

DUAL LINE TRANSCEIVER, PDSO16, GREEN, PLASTIC, MS-012AC, SOIC-16 Product overview: TRS3232EIDRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3232EIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1101214-TRS3232EIDRG4 710-TRS3232EIDRG4
Product Name Interface - RS - 232 / RS - 422 / RS - 485 Interface - TRS3232EIDRG4 Dual SOIC Interface Transceiver IC
Device Type Receiver; Sensor Interface; Storage Interface; Transmitter; Transceiver Transceiver
Features RoHS RoHS
Supply Voltage Other; 5 V
Data Rate 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
2 suppliers
Interface Transceiver IC - 710-UCN5812EPFTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-197 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details