Texas Instruments TPIC8101 Knock Sensor Interface TPIC8101DWR

Description
Knock Sensor Interface 20-SOIC -40 to 125
Request a Quote Datasheet
Description
Knock Sensor Interface 20-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPIC8101 Knock Sensor Interface - TPIC8101DWR - Texas Instruments
Dallas, TX, United States
TPIC8101 Knock Sensor Interface
TPIC8101DWR
TPIC8101 Knock Sensor Interface TPIC8101DWR
Knock Sensor Interface 20-SOIC -40 to 125

Knock Sensor Interface 20-SOIC -40 to 125

Buy Now Datasheet
Sensor and Detector Interfaces - 296-15132-1-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-15132-1-ND
Sensor and Detector Interfaces 296-15132-1-ND
IC KNOCK SENSOR INTERFACE 20SOIC

IC KNOCK SENSOR INTERFACE 20SOIC

Buy Now Datasheet
Sensor and Detector Interfaces - 296-15132-6-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-15132-6-ND
Sensor and Detector Interfaces 296-15132-6-ND
IC KNOCK SENSOR INTERFACE 20SOIC

IC KNOCK SENSOR INTERFACE 20SOIC

Buy Now Datasheet
Sensor and Detector Interfaces - 296-15132-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-15132-2-ND
Sensor and Detector Interfaces 296-15132-2-ND
IC KNOCK SENSOR INTERFACE 20SOIC

IC KNOCK SENSOR INTERFACE 20SOIC

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - TPIC8101DWR - 033579-TPIC8101DWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - TPIC8101DWR
033579-TPIC8101DWR
Interface - Interface - Sensor and Detector Interfaces - TPIC8101DWR 033579-TPIC8101DWR
Manufacturer: Texas Instruments Win Source Part Number: 033579-TPIC8101DWR Packaging: Reel - TR Type: Sensor Interface Mounting: SMD (SMT) Output Type: Serial Input Type: Serial Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SOIC Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033579-TPIC8101DWR
Packaging: Reel - TR
Type: Sensor Interface
Mounting: SMD (SMT)
Output Type: Serial
Input Type: Serial
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SOIC
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Interface Transceiver IC
752-TPIC8101DWR
5.5V SOIC Interface Transceiver IC 752-TPIC8101DWR
SPI Sensor Interface IC, 5.5V, 2-Ch, SOIC Product overview: TPIC8101DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TPIC8101DWR can be used for catalog matching and distributor lookup.

SPI Sensor Interface IC, 5.5V, 2-Ch, SOIC Product overview: TPIC8101DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TPIC8101DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Sensor and Detector Interfaces - TPIC8101DWR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
TPIC8101DWR
Interface - Sensor and Detector Interfaces TPIC8101DWR
IC KNOCK SENSOR INTERFACE 20SOIC

IC KNOCK SENSOR INTERFACE 20SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Sensor Interface
TPIC8101DWR
Sensor Interface TPIC8101DWR
Sensor Interface Knock Sensor Interface

Sensor Interface Knock Sensor Interface

Buy Now Datasheet
Sensor and Detector Interfaces - TPIC8101DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
TPIC8101DWR
Sensor and Detector Interfaces TPIC8101DWR
IC KNOCK SENSOR INTERFACE 20SOIC

IC KNOCK SENSOR INTERFACE 20SOIC

Buy Now
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - TPIC8101DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
TPIC8101DWR
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces TPIC8101DWR
IC KNOCK SENSOR INTERFACE 20SOIC

IC KNOCK SENSOR INTERFACE 20SOIC

Supplier's Site
Sensor and Detector Interfaces - TPIC8101DWR - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
TPIC8101DWR
Sensor and Detector Interfaces TPIC8101DWR
IC KNOCK SENSOR INTERFACE 20SOIC

IC KNOCK SENSOR INTERFACE 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TPIC8101DWR 296-15132-1-ND 033579-TPIC8101DWR 752-TPIC8101DWR TPIC8101DWR TPIC8101DWR TPIC8101DWR TPIC8101DWR TPIC8101DWR
Product Name TPIC8101 Knock Sensor Interface Sensor and Detector Interfaces Interface - Interface - Sensor and Detector Interfaces - TPIC8101DWR 5.5V SOIC Interface Transceiver IC Interface - Sensor and Detector Interfaces Sensor Interface Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Sensor Interface Sensor Interface Sensor Interface Transceiver Sensor Interface Storage Interface Sensor Interface Sensor Interface; Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4053F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4052M - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74S253PC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP
View Details