The TP13057BDW is a monolithic PCM codec and filter designed for full-duplex voice telephone circuit applications. It operates on a ±5 V power supply and features low power consumption, with typical operating power at 50 mW and a power-down standby mode at 3 mW. This device supports both A-Law and m-Law encoding and decoding, making it suitable for various digital transmission systems, including T1 carrier and PABX systems. The TP13057BDW includes essential functionalities such as transmit high-pass and low-pass filtering, receive low-pass filtering with (sin x)/x correction, and internal precision voltage reference. It also features a serial I/O interface and automatic power-down capabilities. The device is characterized for operation in a temperature range of -40°C to 85°C, ensuring reliability in diverse environments. Engineers may find this product beneficial for applications requiring efficient digital signal processing, subscriber line concentrators, and digital voice-band data storage systems. The TP13057BDW is pin-for-pin compatible with similar devices from National Semiconductor, facilitating integration into existing designs.
PCM, Filter Interface 8 b Serial 16-SOIC
PCM, Filter Interface 8 b Serial 16-SOIC
IC COMBO CODEC/FILTER 16-SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-10777-5-ND | TP13057BDW | TP13057BDW |
| Product Name | CODECS | CODECS | Interface - CODECs |
| Technology | Serial | Serial | |
| Device Type | Codec | Codec | Sensor Interface; Codec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |