Texas Instruments High-Performance Analog Interface Transceiver IC TP3406N/NOPB

Description
IC TELECOM INTERFACE 20PLCC Product overview: TP3406N/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TP3406N/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 20PLCC Product overview: TP3406N/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TP3406N/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-TP3406N/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-TP3406N/NOPB
Interface Transceiver IC 702-TP3406N/NOPB
IC TELECOM INTERFACE 20PLCC Product overview: TP3406N/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TP3406N/NOPB can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 20PLCC Product overview: TP3406N/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TP3406N/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - TP3406N/NOPB - 1110991-TP3406N/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - TP3406N/NOPB
1110991-TP3406N/NOPB
Interface - Interface - Telecom - TP3406N/NOPB 1110991-TP3406N/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1110991-TP3406N/NOPB Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Includes: Adaptive Line Equalization, On-Chip Timing Recovery, Line Transformer Driver Categories: Integrated Circuits Status: Obsolete(EOL) Purpose: Digital Adapter for Subscriber Loops (DASL) Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110991-TP3406N/NOPB
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Includes: Adaptive Line Equalization, On-Chip Timing Recovery, Line Transformer Driver
Categories: Integrated Circuits
Status: Obsolete(EOL)
Purpose: Digital Adapter for Subscriber Loops (DASL)
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Telecom - TP3406N/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Digital Adapter for Subscriber Loops (DASL)

Telecom IC Digital Adapter for Subscriber Loops (DASL)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - TP3406N/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
TP3406N/NOPB
Integrated Circuits (ICs) - Interface - Telecom TP3406N/NOPB
IC TELECOM INTERFACE 20PLCC

IC TELECOM INTERFACE 20PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-TP3406N/NOPB 1110991-TP3406N/NOPB TP3406N/NOPB TP3406N/NOPB
Product Name Interface Transceiver IC Interface - Interface - Telecom - TP3406N/NOPB Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Data Rate 144 kbps
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
RF Front End (LNA + PA) - 2312-QM55011SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 704-2044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI32171-B-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers