Manufacturer: Texas Instruments
Win Source Part Number: 798108-TPS65132WRVCR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 20-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 5.5 V
Interface: I2C
Display Type: LCD, OLED
Family Name: TPS65132
Categories: Integrated Circuits (ICs)
Operating Supply Current: 540μA
Manufacturer Package: 20-WQFN (4x3)
Alternative Parts (Cross-Reference): MAX1620EEE-T; BU91520KV-ME2; MAX1621EEE-T; MAX1621EEE;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 798108-TPS65132WRVCR | TPS65132WRVCR |
| Product Name | PMIC - PMIC - Display Drivers - TPS65132WRVCR | Display Drivers |
| Device Type | Sensor Interface | LCD Driver |
| Supply Voltage | Other; 2.5 V ~ 5.5 V | Other; 2.5V ~ 5.5V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |