Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX7213RUMR

Description
Win Source Part Number: 981389-TMUX7213RUMR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO/NC On-State Resistance (Max): 2.5Ohm -3db Bandwidth: 48MHz Charge Injection: 92pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -93dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 4.5V ~ 44V, ±4.5V ~ 22V Voltage - Supply, Dual (V±): 4.5V ~ 44V, ±4.5V ~ 22V Switch Time (Ton, Toff) (Max): 185ns, 210ns Channel Capacitance (CS(off), CD(off)): 28pF, 45pF Package / Case: 16-WQFN Exposed Pad Supplier Device Package: 16-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX7213RUMRTR
Request a Quote
Description
Win Source Part Number: 981389-TMUX7213RUMR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO/NC On-State Resistance (Max): 2.5Ohm -3db Bandwidth: 48MHz Charge Injection: 92pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -93dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 4.5V ~ 44V, ±4.5V ~ 22V Voltage - Supply, Dual (V±): 4.5V ~ 44V, ±4.5V ~ 22V Switch Time (Ton, Toff) (Max): 185ns, 210ns Channel Capacitance (CS(off), CD(off)): 28pF, 45pF Package / Case: 16-WQFN Exposed Pad Supplier Device Package: 16-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX7213RUMRTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 981389-TMUX7213RUMR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
981389-TMUX7213RUMR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 981389-TMUX7213RUMR
Win Source Part Number: 981389-TMUX7213RUMR Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPST - NO/NC On-State Resistance (Max): 2.5Ohm -3db Bandwidth: 48MHz Charge Injection: 92pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -93dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100mOhm Voltage - Supply, Single (V+): 4.5V ~ 44V, ±4.5V ~ 22V Voltage - Supply, Dual (V±): 4.5V ~ 44V, ±4.5V ~ 22V Switch Time (Ton, Toff) (Max): 185ns, 210ns Channel Capacitance (CS(off), CD(off)): 28pF, 45pF Package / Case: 16-WQFN Exposed Pad Supplier Device Package: 16-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUX7213RUMRTR

Win Source Part Number: 981389-TMUX7213RUMR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPST - NO/NC
On-State Resistance (Max): 2.5Ohm
-3db Bandwidth: 48MHz
Charge Injection: 92pC
Current - Leakage (IS(off)) (Max): 1nA
Crosstalk: -93dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100mOhm
Voltage - Supply, Single (V+): 4.5V ~ 44V, ±4.5V ~ 22V
Voltage - Supply, Dual (V±): 4.5V ~ 44V, ±4.5V ~ 22V
Switch Time (Ton, Toff) (Max): 185ns, 210ns
Channel Capacitance (CS(off), CD(off)): 28pF, 45pF
Package / Case: 16-WQFN Exposed Pad
Supplier Device Package: 16-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX7213RUMRTR

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX7213RUMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX7213RUMR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUX7213RUMR
IC SW SPST-NO/NCX4 2.5OHM 16WQFN

IC SW SPST-NO/NCX4 2.5OHM 16WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 981389-TMUX7213RUMR TMUX7213RUMR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Interface - Interface - Specialized - AD7569KPZ - 859633-AD7569KPZ - Win Source Electronics
Specs
Device Type Sensor Interface
Package Type PLCC; 28-PLCC (11.51x11.51)
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details