Win Source Part Number: 1349312-TPS25820DSST
Category: Integrated Circuits (ICs) - Interface - Specialized
Package: Tape & Reel
Applications: Controller
Standard Package: 250
Interface: USB
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 12-WFDFN Exposed Pad
Supplier Device Package: 12-WSON (3x2)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS25820
IC INTERFACE SPECIALIZED 12WSON
Controller Interface 12-WSON (3x2)
USB Interface IC TPS2582x USB Type-C 1.5-A Source Controller and Power Switch 12-WSON -40 to 125
IC INTERFACE SPECIALIZED 12WSON
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1349312-TPS25820DSST | TPS25820DSST | TPS25820DSST | TPS25820DSST | TPS25820DSST |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | USB Interface IC | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | ||
| Technology | USB; USB | USB; USB |