Essentra Components Wire Clip - Plastic, Adhesive Mount WCA003A

Description
An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely.
Request a Quote Datasheet
Description
An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Clip - Plastic, Adhesive Mount - WCA003A - Essentra Components
Erie, PA, USA
Wire Clip - Plastic, Adhesive Mount
WCA003A
Wire Clip - Plastic, Adhesive Mount WCA003A
An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely.

An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely.

Supplier's Site
Cable Supports and Fasteners - RPC6239-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC6239-ND
Cable Supports and Fasteners RPC6239-ND
"Cable Clip, C-Type Natural Adhesive 0.490"" L x 0.150"" H (12.45mm x 3.81mm)"

"Cable Clip, C-Type Natural Adhesive 0.490"" L x 0.150"" H (12.45mm x 3.81mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 16Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4753 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 16Mm; Cable Clamp / Clip Type Essentra Components
66AJ4753
Cable Clamp, Nylon 6.6, Natural, 16Mm; Cable Clamp / Clip Type Essentra Components 66AJ4753
CABLE CLAMP, NYLON 6.6, NATURAL, 16MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:16mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 16MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:16mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number WCA003A RPC6239-ND 66AJ4753
Product Name Wire Clip - Plastic, Adhesive Mount Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 16Mm; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8148 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Cable Clips & Clamps - 2479227 - RS Components, Ltd.
Specs
Diameter 0.039 inch (1 mm)
Material Tin Plated Copper
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details