Essentra Components Twist Ties - Snap Mount STL-1-250-3-01

Description
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel using the snap mount.
Request a Quote Datasheet
Description
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel using the snap mount.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist Ties - Snap Mount - STL-1-250-3-01 - Essentra Components
Erie, PA, USA
Twist Ties - Snap Mount
STL-1-250-3-01
Twist Ties - Snap Mount STL-1-250-3-01
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel using the snap mount.

The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel using the snap mount.

Supplier's Site
Cable Supports and Fasteners - RPC1675-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1675-ND
Cable Supports and Fasteners RPC1675-ND
"Cable Clip, Twist Lock Natural Arrowhead, Winged 0.201"" ~ 0.301"" (5.11mm ~ 7.65mm)"

"Cable Clip, Twist Lock Natural Arrowhead, Winged 0.201"" ~ 0.301"" (5.11mm ~ 7.65mm)"

Buy Now Datasheet
Cable Tie, 23.9Mm X 14.3Mm, Natural; Cable Tie Material Essentra Components - 66AJ4650 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 23.9Mm X 14.3Mm, Natural; Cable Tie Material Essentra Components
66AJ4650
Cable Tie, 23.9Mm X 14.3Mm, Natural; Cable Tie Material Essentra Components 66AJ4650
CABLE TIE, 23.9MM X 14.3MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:23.9mm; Cable Tie Width:-; Cable Bundle Diameter Max:7.6mm; Cable Tie Type:Kurly/Twist Lock; Product Range:STL Series RoHS Compliant: Yes

CABLE TIE, 23.9MM X 14.3MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:23.9mm; Cable Tie Width:-; Cable Bundle Diameter Max:7.6mm; Cable Tie Type:Kurly/Twist Lock; Product Range:STL Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Ties Wire and Cable Clips Cable Ties
Product Number STL-1-250-3-01 RPC1675-ND 66AJ4650
Product Name Twist Ties - Snap Mount Cable Supports and Fasteners Cable Tie, 23.9Mm X 14.3Mm, Natural; Cable Tie Material Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Half Cable Clamp - 8142 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers
Clamping Clip For Conduit Tubes - 8221052 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
2 suppliers