An adhesive cable clamp suitable for wires of 1mm diameter. The top flips over to hold the wires in place securely.
"Cable Clip, C-Type Natural Adhesive 0.450"" L x 0.280"" H (11.43mm x 7.11mm)"
CABLE CLAMP, NYLON 6.6, NATURAL, 25.1MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.1mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | WCK-460-01A-RT | RP618-ND | 66AJ4760 |
| Product Name | Wire Clip - Plastic, Adhesive Mount | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 25.1Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Adhesive Mount Clip | C Style Clip |