Essentra Components Cable Supports and Fasteners STL-3-450-8-01

Description
"Cable Clip, Twist Lock Natural Fir Tree 0.402"" ~ 0.500"" (10.21mm ~ 12.70mm)"
Request a Quote Datasheet
Description
"Cable Clip, Twist Lock Natural Fir Tree 0.402"" ~ 0.500"" (10.21mm ~ 12.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - STL-3-450-8-01-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
STL-3-450-8-01-ND
Cable Supports and Fasteners STL-3-450-8-01-ND
"Cable Clip, Twist Lock Natural Fir Tree 0.402"" ~ 0.500"" (10.21mm ~ 12.70mm)"

"Cable Clip, Twist Lock Natural Fir Tree 0.402"" ~ 0.500"" (10.21mm ~ 12.70mm)"

Buy Now Datasheet
Cable Tie, Pa66, L-40.4Mm, Natural; Cable Tie Material Essentra Components - 66AJ4667 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pa66, L-40.4Mm, Natural; Cable Tie Material Essentra Components
66AJ4667
Cable Tie, Pa66, L-40.4Mm, Natural; Cable Tie Material Essentra Components 66AJ4667
CABLE TIE, PA66, L-40.4MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:40.4mm; Cable Tie Width:-; Cable Bundle Diameter Max:12.7mm; Cable Tie Type:Kurly/Twist Lock; Product Range:STL Series RoHS Compliant: Yes

CABLE TIE, PA66, L-40.4MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:40.4mm; Cable Tie Width:-; Cable Bundle Diameter Max:12.7mm; Cable Tie Type:Kurly/Twist Lock; Product Range:STL Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Ties
Product Number STL-3-450-8-01-ND 66AJ4667
Product Name Cable Supports and Fasteners Cable Tie, Pa66, L-40.4Mm, Natural; Cable Tie Material Essentra Components
Length 1.59 inch (40.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8125 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Cable Clips & Clamps - 109454 - RS Components, Ltd.
Specs
Diameter 0.264 inch (6.7 mm)
Material Polyamide 66
View Details