Suitable for attaching cables to a panel. With barbed teeth on the strap, you can fix cable bundles of up to 20mm in diameter.
"Cable Clamp, Buckle Black Fastener 0.790"" (20.07mm)"
CABLE CLAMP, NEOPRENE RUBBER, 39.8MM; Cable Clamp / Clip Type:Adjustable Releasable Cable Clamp; Internal Diameter:20mm; Cable Clamp / Clip Material:Neoprene Rubber; Cable Clamp / Clip Colour:Black; External Length:39.8mm; Height:- RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | UMB-1 | RPC3269-ND | 66AJ4715 |
| Product Name | Wire Clip - Adhesive/Screw Mount, Adjustable, Rubber | Cable Supports and Fasteners | Cable Clamp, Neoprene Rubber, 39.8Mm; Cable Clamp / Clip Type Essentra Components |
| Type | Adhesive Mount Clip |