Essentra Components Cable Supports and Fasteners STL-3-250-8-01

Description
"Cable Clip, Twist Lock Natural Fir Tree 0.201"" ~ 0.301"" (5.11mm ~ 7.65mm)"
Request a Quote Datasheet
Description
"Cable Clip, Twist Lock Natural Fir Tree 0.201"" ~ 0.301"" (5.11mm ~ 7.65mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - STL-3-250-8-01-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
STL-3-250-8-01-ND
Cable Supports and Fasteners STL-3-250-8-01-ND
"Cable Clip, Twist Lock Natural Fir Tree 0.201"" ~ 0.301"" (5.11mm ~ 7.65mm)"

"Cable Clip, Twist Lock Natural Fir Tree 0.201"" ~ 0.301"" (5.11mm ~ 7.65mm)"

Buy Now Datasheet
Cable Tie, Pa66, L-31.8Mm, Natural; Cable Tie Material Essentra Components - 66AJ4663 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pa66, L-31.8Mm, Natural; Cable Tie Material Essentra Components
66AJ4663
Cable Tie, Pa66, L-31.8Mm, Natural; Cable Tie Material Essentra Components 66AJ4663
CABLE TIE, PA66, L-31.8MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:31.8mm; Cable Tie Width:-; Cable Bundle Diameter Max:7.6mm; Cable Tie Type:Kurly/Twist Lock; Product Range:STL Series RoHS Compliant: Yes

CABLE TIE, PA66, L-31.8MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:31.8mm; Cable Tie Width:-; Cable Bundle Diameter Max:7.6mm; Cable Tie Type:Kurly/Twist Lock; Product Range:STL Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Ties
Product Number STL-3-250-8-01-ND 66AJ4663
Product Name Cable Supports and Fasteners Cable Tie, Pa66, L-31.8Mm, Natural; Cable Tie Material Essentra Components
Length 1.25 inch (31.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak 5-6 Position Hardware and Cable Clamp - 115G2-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Cable Clips & Clamps - 2662296 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details