Our most popular cable clamps!
Cables can be removed for wiring changes or replacements.
Screw mount wire harness clips offer an excellent way to control bundles
Sizes for bundles from 1/8 in to 1-1/2"
Available in Natural and Black Colors
UL94 V-2 Nylon 6/6
EXWHC2 style has a latch that can be locked and re-opened
"Cable Clip, P-Type Natural Fastener 0.250"" (6.35mm)"
WIRE HARNESS CLIP; CABLE CLAMP / CLIP TYPE:SCREW MOUNT CABLE CLAMP; INTERNAL DIAMETER:6.4MM; CABLE CLAMP / CLIP MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE CLAMP / CLIP COLOUR:NATURAL; EXTERNAL LENGTH:21.1MM; EXTERNAL WIDTH:10.2MM ROHS COMPLIANT: YES
CBL CLIP P-TYPE NATURAL FASTENER
| Essentra Components | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips | Cable Ties |
| Product Number | WHC-250-01 | RPC1462-ND | 28AH1319 | WHC-250-01 |
| Product Name | Cable Clamps - Screw Mount, Wire Harness | Cable Supports and Fasteners | Wire Harness Clip; Cable Clamp / Clip Type Essentra Components | Cable Supports and Fasteners |
| Material | Nylon 6/6 |