"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.438"" (11.13mm)"
STANDOFF LOCKING CABLE CLIP, NAT, PA 6.6; Cable Clamp / Clip Type:Standoff Locking Cable Clip; Internal Diameter:0.437"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:0.56" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | SLCS-500-4-01-ND | 66AJ4596 |
| Product Name | Cable Supports and Fasteners | Standoff Locking Cable Clip, Nat, Pa 6.6; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |