Essentra Components Cable Clamps - Plug In, Split SRC-7-01

Description
Split design that allows bundles to be loaded by separating the clip at the base The bundle is held securely in place; removable only by removing the clip from the blind side Fins at the base provide added stability Nylon 6/6
Description
Split design that allows bundles to be loaded by separating the clip at the base The bundle is held securely in place; removable only by removing the clip from the blind side Fins at the base provide added stability Nylon 6/6

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Plug In, Split - SRC-7-01 - Essentra Components
Erie, PA, USA
Cable Clamps - Plug In, Split
SRC-7-01
Cable Clamps - Plug In, Split SRC-7-01
Split design that allows bundles to be loaded by separating the clip at the base The bundle is held securely in place; removable only by removing the clip from the blind side Fins at the base provide added stability Nylon 6/6

Split design that allows bundles to be loaded by separating the clip at the base
The bundle is held securely in place; removable only by removing the clip from the blind side
Fins at the base provide added stability
Nylon 6/6

Supplier's Site
Cable Clamp, Nylon 6.6, Natural, 25.7Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4637 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 25.7Mm; Cable Clamp / Clip Type Essentra Components
66AJ4637
Cable Clamp, Nylon 6.6, Natural, 25.7Mm; Cable Clamp / Clip Type Essentra Components 66AJ4637
CABLE CLAMP, NYLON 6.6, NATURAL, 25.7MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.7mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 25.7MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips
Product Number SRC-7-01 66AJ4637
Product Name Cable Clamps - Plug In, Split Cable Clamp, Nylon 6.6, Natural, 25.7Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7638 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.000 inch (25.4 mm)
View Details
3 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clips & Clamps - 8178924 - RS Components, Ltd.
Specs
Type Twist lock clip
Diameter 0.276 inch (7 mm)
Material Nylon 66
View Details