"Cable Clip, Wire Saddle Natural Fastener 0.219"" L x 0.360"" H (5.56mm x 9.14mm)"
CABLE CLAMP, 15.5MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.5mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC5428-ND | 66AJ4907 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, 15.5Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |