Cable Clamps provide a secure yet simple fastening and are an ideal cable management solution for a variety of applications. The adhesive mount is a very secure yet removable application
"Cable Clip, C-Type White Adhesive 0.031"" ~ 0.059"" (0.80mm ~ 1.50mm)"
CABLE CLAMP, WHITE, PPE/PS, 13MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:1.5mm; Cable Clamp / Clip Material:PPE (Polyphenylene Ether) / PS (Polystyrene); Cable Clamp / Clip Colour:White; Height:5.6mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | SWC-0 | RPC5274-ND | 86AH1079 |
| Product Name | Cable Clamps - Adhesive Mount, Single Wire | Cable Supports and Fasteners | Cable Clamp, White, Ppe/ps, 13Mm; Cable Clamp / Clip Type Essentra Components |
| Material | Noryl | Polyphenylene Ether (PPE), Polystyrene (PS) |