Essentra Components Cable Clamps - Screw Mount, U Style V-1030

Description
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Request a Quote Datasheet
Description
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount, U Style - V-1030 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount, U Style
V-1030
Cable Clamps - Screw Mount, U Style V-1030
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires

Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires

Supplier's Site
Cable Supports and Fasteners - RPC1282-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1282-ND
Cable Supports and Fasteners RPC1282-ND
"Cable Clip, U-Type Black Fastener 2.250"" ~ 2.750"" (57.15mm ~ 69.85mm)"

"Cable Clip, U-Type Black Fastener 2.250"" ~ 2.750"" (57.15mm ~ 69.85mm)"

Buy Now Datasheet
Screw Mount Cable Clamp, Blk, 2.75, Pvc; Cable Clamp / Clip Type Essentra Components - 66AJ4732 - Newark, An Avnet Company
Chicago, IL, United States
Screw Mount Cable Clamp, Blk, 2.75, Pvc; Cable Clamp / Clip Type Essentra Components
66AJ4732
Screw Mount Cable Clamp, Blk, 2.75, Pvc; Cable Clamp / Clip Type Essentra Components 66AJ4732
SCREW MOUNT CABLE CLAMP, BLK, 2.75", PVC; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:2.75"; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:1.5" RoHS Compliant: Yes

SCREW MOUNT CABLE CLAMP, BLK, 2.75", PVC; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:2.75"; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:1.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number V-1030 RPC1282-ND 66AJ4732
Product Name Cable Clamps - Screw Mount, U Style Cable Supports and Fasteners Screw Mount Cable Clamp, Blk, 2.75, Pvc; Cable Clamp / Clip Type Essentra Components
Material PVC; Polyvinyl Chloride PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 233415 - RS Components, Ltd.
Specs
Type Nail Style Clip; Tv cable clip
Diameter 0.236 inch (6 mm)
Material Pe
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Powerpole ® Pak 5-6 Position Hardware and Cable Clamp - 115G2-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Clamping Clip For Conduit Tubes - 8221053 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers