Essentra Components Cable Supports and Fasteners XRC4-LWS01

Description
Cable Clip, Wire Saddle Natural DIN Rail/Metal Rail
Request a Quote Datasheet
Description
Cable Clip, Wire Saddle Natural DIN Rail/Metal Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC6271-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC6271-ND
Cable Supports and Fasteners RPC6271-ND
Cable Clip, Wire Saddle Natural DIN Rail/Metal Rail

Cable Clip, Wire Saddle Natural DIN Rail/Metal Rail

Buy Now Datasheet
Cable Clamp, Glass Filled Nylon 6.6, Nat; Cable Clamp / Clip Type Essentra Components - 66AJ4974 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Glass Filled Nylon 6.6, Nat; Cable Clamp / Clip Type Essentra Components
66AJ4974
Cable Clamp, Glass Filled Nylon 6.6, Nat; Cable Clamp / Clip Type Essentra Components 66AJ4974
CABLE CLAMP, GLASS FILLED NYLON 6.6, NAT; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Glass Filled; Cable Clamp / Clip Colour:Natural; External Length:15.3mm RoHS Compliant: Yes

CABLE CLAMP, GLASS FILLED NYLON 6.6, NAT; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Glass Filled; Cable Clamp / Clip Colour:Natural; External Length:15.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC6271-ND 66AJ4974
Product Name Cable Supports and Fasteners Cable Clamp, Glass Filled Nylon 6.6, Nat; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 606018 - RS Components, Ltd.
Specs
Type Wire Saddle; Saddle clamp
Diameter 0.984 inch (25 mm)
Material Steel; Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Steel Cable Clamp - 8101 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
4 suppliers