"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.530"" L x 0.140"" H (13.46mm x 3.56mm)"
CABLE CLAMP, 19.6MM, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19.6mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC5437-ND | 66AJ4945 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, 19.6Mm, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |