Essentra Components Twist Ties - Adhesive Mount,Ball Ends,Flexible Base TLFB-350-01A1

Description
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. The adhesive flexible base is ideal for surfaces that may be uneven or curved.
Request a Quote Datasheet
Description
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. The adhesive flexible base is ideal for surfaces that may be uneven or curved.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist Ties - Adhesive Mount,Ball Ends,Flexible Base - TLFB-350-01A1 - Essentra Components
Erie, PA, USA
Twist Ties - Adhesive Mount,Ball Ends,Flexible Base
TLFB-350-01A1
Twist Ties - Adhesive Mount,Ball Ends,Flexible Base TLFB-350-01A1
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. The adhesive flexible base is ideal for surfaces that may be uneven or curved.

The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. The adhesive flexible base is ideal for surfaces that may be uneven or curved.

Supplier's Site
Cable Supports and Fasteners - RPC5311-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5311-ND
Cable Supports and Fasteners RPC5311-ND
"Cable Clip, Twist Lock Natural Adhesive 0.300"" ~ 0.400"" (7.62mm ~ 10.16mm)"

"Cable Clip, Twist Lock Natural Adhesive 0.300"" ~ 0.400"" (7.62mm ~ 10.16mm)"

Buy Now Datasheet
Cable Tie, 0.4, Twist Lock, Nat, Pa 6.6; Cable Tie Material Essentra Components - 66AJ4694 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 0.4, Twist Lock, Nat, Pa 6.6; Cable Tie Material Essentra Components
66AJ4694
Cable Tie, 0.4, Twist Lock, Nat, Pa 6.6; Cable Tie Material Essentra Components 66AJ4694
CABLE TIE, 0.4", TWIST LOCK, NAT, PA 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.15"; Cable Tie Width:1"; Cable Bundle Diameter Max:0.4"; Cable Tie Type:Kurly/Twist Lock; Product Range:TLFB Series RoHS Compliant: Yes

CABLE TIE, 0.4", TWIST LOCK, NAT, PA 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.15"; Cable Tie Width:1"; Cable Bundle Diameter Max:0.4"; Cable Tie Type:Kurly/Twist Lock; Product Range:TLFB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Ties Wire and Cable Clips Cable Ties
Product Number TLFB-350-01A1 RPC5311-ND 66AJ4694
Product Name Twist Ties - Adhesive Mount,Ball Ends,Flexible Base Cable Supports and Fasteners Cable Tie, 0.4, Twist Lock, Nat, Pa 6.6; Cable Tie Material Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 233635 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.394 inch (10 mm)
Material Pe
View Details
Insulated Cable Clamp - 8129 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
3 suppliers