Essentra Components Cable Supports and Fasteners WSLT-01-2-19

Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.420"" L x 0.350"" H (10.67mm x 8.89mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.420"" L x 0.350"" H (10.67mm x 8.89mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RP1056-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RP1056-ND
Cable Supports and Fasteners RP1056-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.420"" L x 0.350"" H (10.67mm x 8.89mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.420"" L x 0.350"" H (10.67mm x 8.89mm)"

Buy Now Datasheet
Cable Clamp, Nylon, Natural, 16.8Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4935 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon, Natural, 16.8Mm; Cable Clamp / Clip Type Essentra Components
66AJ4935
Cable Clamp, Nylon, Natural, 16.8Mm; Cable Clamp / Clip Type Essentra Components 66AJ4935
CABLE CLAMP, NYLON, NATURAL, 16.8MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:4.75mm; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:16.8mm; External Width:5mm RoHS Compliant: Yes

CABLE CLAMP, NYLON, NATURAL, 16.8MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:4.75mm; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:16.8mm; External Width:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RP1056-ND 66AJ4935
Product Name Cable Supports and Fasteners Cable Clamp, Nylon, Natural, 16.8Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 102567 - RS Components, Ltd.
Specs
Diameter 1.100 inch (27.94 mm)
Material Polyethylene
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details