Essentra Components Cable Clamp, Nylon 6.6, Natural, 15Mm; Cable Clamp / Clip Type Essentra Components WS-SE-C-1-19

Description
CABLE CLAMP, NYLON 6.6, NATURAL, 15MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15mm; External Width:2.3mm RoHS Compliant: Yes
Description
CABLE CLAMP, NYLON 6.6, NATURAL, 15MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15mm; External Width:2.3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Nylon 6.6, Natural, 15Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4893 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 15Mm; Cable Clamp / Clip Type Essentra Components
66AJ4893
Cable Clamp, Nylon 6.6, Natural, 15Mm; Cable Clamp / Clip Type Essentra Components 66AJ4893
CABLE CLAMP, NYLON 6.6, NATURAL, 15MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15mm; External Width:2.3mm RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 15MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15mm; External Width:2.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 66AJ4893
Product Name Cable Clamp, Nylon 6.6, Natural, 15Mm; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Half Cable Clamp - 8152 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details