Our most popular cable clamps!
Cables can be removed for wiring changes or replacements.
Screw mount wire harness clips offer an excellent way to control bundles
Sizes for bundles from 1/8 in to 1-1/2"
Available in Natural and Black Colors
UL94 V-2 Nylon 6/6
EXWHC2 style has a latch that can be locked and re-opened
"Cable Clip, P-Type Black Fastener 0.500"" (12.70mm)"
CABLE CLAMP, NYLON 6.6, BLACK, 12.7MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:29.4mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | WHC-500-01BK | RPC6247-ND | 66AJ4766 |
| Product Name | Cable Clamps - Screw Mount, Wire Harness | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Black, 12.7Mm; Cable Clamp / Clip Type Essentra Components |
| Material | Nylon 6/6 |