Essentra Components Cable Supports and Fasteners TC-30-1-01BK

Description
"Cable Clip, Spring Black Fastener 0.370"" (9.40mm)"
Request a Quote Datasheet
Description
"Cable Clip, Spring Black Fastener 0.370"" (9.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC3255-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3255-ND
Cable Supports and Fasteners RPC3255-ND
"Cable Clip, Spring Black Fastener 0.370"" (9.40mm)"

"Cable Clip, Spring Black Fastener 0.370"" (9.40mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Black, 33.3Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4682 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Black, 33.3Mm; Cable Clamp / Clip Type Essentra Components
66AJ4682
Cable Clamp, Nylon 6.6, Black, 33.3Mm; Cable Clamp / Clip Type Essentra Components 66AJ4682
CABLE CLAMP, NYLON 6.6, BLACK, 33.3MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:33.3mm; Height:7.4mmRoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, BLACK, 33.3MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:33.3mm; Height:7.4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC3255-ND 66AJ4682
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Black, 33.3Mm; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8110 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers
SBS ® X-75A CABLE CLAMP - 2-8841P1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers