Essentra Components Cable Clamps - Screw Mount, U Style V-1024

Description
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Request a Quote Datasheet
Description
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount, U Style - V-1024 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount, U Style
V-1024
Cable Clamps - Screw Mount, U Style V-1024
Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires

Screw mounting cable clamps are ideal for fastening down your bound cables and the U style design allows for fast installation and removal of your cables and wires

Supplier's Site
Cable Supports and Fasteners - RPC1879-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1879-ND
Cable Supports and Fasteners RPC1879-ND
"Cable Clip, U-Type Black Fastener 1.500"" (38.10mm)"

"Cable Clip, U-Type Black Fastener 1.500"" (38.10mm)"

Buy Now Datasheet
Screw Mount Cable Clamp, Blk, 1.5, Pvc; Cable Clamp / Clip Type Essentra Components - 66AJ4730 - Newark, An Avnet Company
Chicago, IL, United States
Screw Mount Cable Clamp, Blk, 1.5, Pvc; Cable Clamp / Clip Type Essentra Components
66AJ4730
Screw Mount Cable Clamp, Blk, 1.5, Pvc; Cable Clamp / Clip Type Essentra Components 66AJ4730
SCREW MOUNT CABLE CLAMP, BLK, 1.5", PVC; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1.5"; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:1.75" RoHS Compliant: Yes

SCREW MOUNT CABLE CLAMP, BLK, 1.5", PVC; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1.5"; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Black; External Length:1.75" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number V-1024 RPC1879-ND 66AJ4730
Product Name Cable Clamps - Screw Mount, U Style Cable Supports and Fasteners Screw Mount Cable Clamp, Blk, 1.5, Pvc; Cable Clamp / Clip Type Essentra Components
Material PVC; Polyvinyl Chloride PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8144 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Clips & Clamps - 1792897 - RS Components, Ltd.
Specs
Diameter 0.453 inch (11.5 mm)
Material PVC; Pvc
View Details