Essentra Components Wire Saddle - Hinged Locking Top, Screw Mount WSLTB-01A-19

Description
The hinged locking top means that wires are held in place securely. They have a screw mount fixing for a secure installation.
Request a Quote Datasheet
Description
The hinged locking top means that wires are held in place securely. They have a screw mount fixing for a secure installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Saddle - Hinged Locking Top, Screw Mount - WSLTB-01A-19 - Essentra Components
Erie, PA, USA
Wire Saddle - Hinged Locking Top, Screw Mount
WSLTB-01A-19
Wire Saddle - Hinged Locking Top, Screw Mount WSLTB-01A-19
The hinged locking top means that wires are held in place securely. They have a screw mount fixing for a secure installation.

The hinged locking top means that wires are held in place securely. They have a screw mount fixing for a secure installation.

Supplier's Site
Cable Supports and Fasteners - RPC2216-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC2216-ND
Cable Supports and Fasteners RPC2216-ND
"Cable Clip, Wire Saddle on Base Natural Fastener 0.420"" L x 0.190"" H (10.67mm x 4.83mm)"

"Cable Clip, Wire Saddle on Base Natural Fastener 0.420"" L x 0.190"" H (10.67mm x 4.83mm)"

Buy Now Datasheet
Cable Clamp, Nylon, Natural, 16Mm; Cable Clamp / Clip Type Essentra Components - 66AJ4952 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon, Natural, 16Mm; Cable Clamp / Clip Type Essentra Components
66AJ4952
Cable Clamp, Nylon, Natural, 16Mm; Cable Clamp / Clip Type Essentra Components 66AJ4952
CABLE CLAMP, NYLON, NATURAL, 16MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:16mm; External Width:12.7mm RoHS Compliant: Yes

CABLE CLAMP, NYLON, NATURAL, 16MM; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:16mm; External Width:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number WSLTB-01A-19 RPC2216-ND 66AJ4952
Product Name Wire Saddle - Hinged Locking Top, Screw Mount Cable Supports and Fasteners Cable Clamp, Nylon, Natural, 16Mm; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7635 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.625 inch (15.87 mm)
View Details
3 suppliers
SB®50/SBS®50 Bolt on Cable Clamp - 990G1 - Anderson Power Products
Specs
Material Metal
View Details
2 suppliers