Essentra Components Twist Ties - Screw Mount TLH-500-01

Description
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel using the screw mount.
Request a Quote Datasheet
Description
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel using the screw mount.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist Ties - Screw Mount - TLH-500-01 - Essentra Components
Erie, PA, USA
Twist Ties - Screw Mount
TLH-500-01
Twist Ties - Screw Mount TLH-500-01
The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel using the screw mount.

The Twist Ties are easy to use, simply place your cables into the open space and twist the two arms together to secure the fastening. They attach to your panel using the screw mount.

Supplier's Site
Cable Supports and Fasteners - RP1012-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RP1012-ND
Cable Supports and Fasteners RP1012-ND
"Cable Clip, Twist Lock Natural Fastener 0.450"" ~ 0.550"" (11.43mm ~ 13.97mm)"

"Cable Clip, Twist Lock Natural Fastener 0.450"" ~ 0.550"" (11.43mm ~ 13.97mm)"

Buy Now Datasheet
Cable Tie, Twist Lock, 0.55, Nat, Pa6.6; Cable Tie Material Essentra Components - 66AJ4697 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Twist Lock, 0.55, Nat, Pa6.6; Cable Tie Material Essentra Components
66AJ4697
Cable Tie, Twist Lock, 0.55, Nat, Pa6.6; Cable Tie Material Essentra Components 66AJ4697
CABLE TIE, TWIST LOCK, 0.55", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:2"; Cable Tie Width:0.55"; Cable Bundle Diameter Max:0.55"; Cable Tie Type:Kurly/Twist Lock; Product Range:TLH Series RoHS Compliant: Yes

CABLE TIE, TWIST LOCK, 0.55", NAT, PA6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:2"; Cable Tie Width:0.55"; Cable Bundle Diameter Max:0.55"; Cable Tie Type:Kurly/Twist Lock; Product Range:TLH Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Ties Wire and Cable Clips Cable Ties
Product Number TLH-500-01 RP1012-ND 66AJ4697
Product Name Twist Ties - Screw Mount Cable Supports and Fasteners Cable Tie, Twist Lock, 0.55, Nat, Pa6.6; Cable Tie Material Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221053 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
P-Clips - 1440682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details